EN
  • EN
  • DE

SMAJ5923CE3/TR13

Part No SMAJ5923CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5923
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280335-SMAJ5923CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5923CE3/TR13 CAD Model

Description

The SMAJ5923CE3/TR13 from Microchip Technology is a high-quality Zener diode, designed for providing a reliable voltage regulation solution in a wide variety of electronic applications. This Zener diode is part of Microchip's robust voltage regulator product line, which is well-known for its stability, efficiency, and durability.

Key Features:

  • Voltage Regulation: The SMAJ5923CE3/TR13 offers precise voltage regulation, ensuring consistent performance and protection for sensitive electronic circuits.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle a significant amount of energy without compromising its functionality or reliability.
  • Package Type: This component comes in a DO-214AC (SMA) package, which provides a compact footprint and excellent mechanical and thermal stability.
  • Operating Temperature: The device is designed to operate over a broad temperature range, making it suitable for various challenging environments.
  • High Surge Capability: The SMAJ5923CE3/TR13 is capable of withstanding high surge events, offering additional protection against voltage spikes and transients.

Applications:

The SMAJ5923CE3/TR13 is versatile and can be used in a diverse range of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics
  • Industrial systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the SMAJ5923CE3/TR13 is no exception. Each diode is manufactured to the highest standards, ensuring that it meets the stringent requirements of both commercial and industrial applications. With its robust design and reliable performance, the SMAJ5923CE3/TR13 is an excellent choice for designers looking for a dependable voltage regulation solution.

Ordering Information:

The SMAJ5923CE3/TR13 Zener diode is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess