EN
  • EN
  • DE

SMAJ64E3/TR13

Part No SMAJ64E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 114V
Current - Peak Pulse (10/1000µs) 4.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ64
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299207-SMAJ64E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ64E3/TR13 CAD Model

Description

Product Overview: SMAJ64E3/TR13 from Microchip Technology

The SMAJ64E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is an essential component for safeguarding circuits by clamping excess transient voltages to a safe level before they can damage sensitive ICs.

Key Features

  • Stand-Off Voltage: The SMAJ64E3/TR13 offers a stand-off voltage of 64V, providing a suitable margin for many electronic applications, ensuring that normal operating voltages do not trigger the protective mechanism.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W for 10/1000μs waveforms, this diode is capable of handling significant transient power spikes, which is vital for the protection of delicate circuitry.
  • Low Leakage Current: It features a low leakage current which minimizes power loss when the device is in standby mode, thus ensuring energy efficiency and long-term reliability.
  • Fast Response Time: The device reacts swiftly to transient overvoltage events, providing prompt protection and minimizing the risk of damage to downstream components.
  • Compact Package: Housed in a small-footprint, surface-mount SMA package, the SMAJ64E3/TR13 is suitable for high-density circuit board designs.
  • RoHS Compliant: It is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications and markets that require lead-free components.

Applications

The SMAJ64E3/TR13 is designed for use in a variety of applications where transient voltage protection is critical. These include:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems
  • Industrial control equipment
  • Power supply circuits
  • Automotive electronics

With its reliable performance and Microchip Technology's reputation for quality, the SMAJ64E3/TR13 is an excellent choice for engineers and designers seeking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess