EN
  • EN
  • DE

SMCJ130AE3/TR13

Part No SMCJ130AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 130V
Voltage - Breakdown (Min) 144V
Voltage - Clamping (Max) @ Ipp 209V
Current - Peak Pulse (10/1000µs) 7.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ130
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299343-SMCJ130AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ130AE3/TR13 CAD Model

Description

SMCJ130AE3/TR13 Transient Voltage Suppressor from Microchip Technology

The SMCJ130AE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology to provide high-quality circuit protection. This device is specifically engineered to shield sensitive electronic components from voltage spikes and surges, which are common in a variety of applications, including industrial, automotive, and consumer electronics. The TVS diode is packaged in a convenient surface-mount SMC package, making it suitable for high-density circuit board designs.

Key Features

  • Stand-off Voltage: The SMCJ130AE3/TR13 is designed to withstand voltages up to 130V, making it an excellent choice for systems that experience high transient conditions.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts for a 10/1000μs waveform, which ensures reliable protection against high energy transients.
  • Low Leakage Current: The device has a low leakage current, which helps to minimize power loss and maintain the efficiency of the overall system.
  • Fast Response Time: With its fast response time to transient events, the SMCJ130AE3/TR13 promptly clamps excess voltage to protect sensitive circuit components.
  • RoHS Compliant: This TVS diode is RoHS compliant, ensuring that it meets current environmental standards by not containing hazardous substances.

Applications

The versatility of the SMCJ130AE3/TR13 allows it to be used in a wide array of applications. It is particularly useful in protecting against overvoltage conditions in power supplies, AC/DC applications, telecommunications systems, and other electronic equipment that require robust transient voltage suppression.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMCJ130AE3/TR13 is no exception. Each diode is manufactured with precision and tested to ensure it meets the high standards expected from Microchip products. Customers can trust this TVS diode to provide consistent and reliable protection in their electronic designs.

Overall, the SMCJ130AE3/TR13 from Microchip Technology is an excellent choice for engineers and designers looking to enhance the durability and reliability of their electronic systems with a high-performance transient voltage suppressor.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess