EN
  • EN
  • DE

SMBG5355B/TR13

Part No SMBG5355B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5355
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280811-SMBG5355B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5355B/TR13 CAD Model

Description

The SMBG5355B/TR13 from Microchip Technology is a robust electronic component designed to provide reliable performance in a wide range of applications. This product is a testament to Microchip's commitment to innovation and quality in the semiconductor industry. Ideal for engineers and designers looking for a dependable solution, this component is versatile and efficient.

Key Features

  • Package Type: The SMBG5355B/TR13 comes in a surface-mount package, specifically in a DO-215AA configuration, which is suitable for automated PCB assembly processes and allows for high-density mounting.
  • High Reliability: As with all Microchip Technology products, this component is manufactured to meet high standards of reliability, ensuring stable performance over its lifespan.
  • Application Versatility: It is designed for use in various applications, including industrial, automotive, and consumer electronics, where consistent performance is critical.

Technical Specifications

The SMBG5355B/TR13 boasts impressive technical specifications that make it suitable for a variety of demanding applications. It operates efficiently under a range of conditions and is built to offer consistent performance.

Applications

This Microchip Technology component is used in a variety of electronic circuits and systems. Its reliability and versatility make it an excellent choice for use in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Telecommunication infrastructure

Ordering and Quality Assurance

The SMBG5355B/TR13 is available for order in tape and reel packaging, denoted by the '/TR13' suffix, which facilitates easy handling and assembly during the manufacturing process. Microchip Technology ensures that each component meets rigorous quality standards, providing customers with confidence in the performance and reliability of their electronic systems.

Conclusion

In summary, the SMBG5355B/TR13 from Microchip Technology represents a blend of advanced technology, reliability, and adaptability. Its technical attributes and design make it a go-to choice for professionals seeking components that deliver consistent results. Whether for use in complex industrial systems or everyday consumer electronics, the SMBG5355B/TR13 stands out as a component that can be relied upon to perform when it matters most.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess