EN
  • EN
  • DE

SMBG5358B/TR13

Part No SMBG5358B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 15.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5358
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280741-SMBG5358B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5358B/TR13 CAD Model

Description

Microchip Technology's SMBG5358B/TR13 Zener Diode

The SMBG5358B/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation with a minimal footprint. This product is a testament to Microchip's commitment to providing robust and reliable electronic components that cater to a wide array of applications, from power management to voltage stabilization in complex circuits.

Housed in a DO-215AA package, also known as SMBG, this Zener diode is capable of withstanding up to 5W of power dissipation, making it suitable for high-power density applications that require a compact solution. Its design ensures that it can operate efficiently under high surge conditions, providing a stable Zener voltage of 58 volts, which is crucial for protecting sensitive electronic circuits against overvoltage transients.

The SMBG5358B/TR13 is characterized by its sharp Zener knee and low dynamic impedance, which contributes to its precise voltage regulation capabilities. This makes it an ideal choice for providing reference voltages in various electronic applications, such as power supplies, inverters, and other voltage-sensitive devices.

One of the key features of this Zener diode is its tape and reel packaging, denoted by the suffix "/TR13". This packaging facilitates automated pick-and-place assembly, thus streamlining the manufacturing process and reducing assembly costs for high-volume production. The product's robust construction ensures that it can withstand the mechanical stresses of automated handling without compromising its performance.

Microchip Technology's SMBG5358B/TR13 Zener diode is RoHS compliant, which means it meets the strict environmental standards set by the Restriction of Hazardous Substances Directive. This compliance reflects Microchip's dedication to environmental responsibility and ensures that the product is suitable for use in a variety of markets around the world that demand greener electronic components.

In summary, the SMBG5358B/TR13 from Microchip Technology is a reliable and efficient solution for circuit protection and voltage regulation. Its robust design, precise voltage control, and convenient packaging make it a valuable component for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess