EN
  • EN
  • DE

SMBG5360CE3/TR13

Part No SMBG5360CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 25 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 18 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5360
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280718-SMBG5360CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5360CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5360CE3/TR13 Product Overview

The SMBG5360CE3/TR13 is a cutting-edge semiconductor product from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This particular component is designed to cater to a wide range of applications, making it an indispensable part of modern electronic systems. With its robust design and high reliability, the SMBG5360CE3/TR13 is perfect for designers looking for a high-quality solution that can withstand the demands of today's advanced electronic circuits.

Key Features

  • Durable Construction: The SMBG5360CE3/TR13 is built to last, featuring a sturdy design that can endure the rigors of daily use in various environments.
  • High Performance: This product boasts superior performance metrics, ensuring that it can handle the needs of complex and power-intensive applications.
  • Energy Efficient: With an emphasis on energy conservation, the SMBG5360CE3/TR13 is developed to minimize power consumption, thereby extending the life of battery-powered devices and reducing overall energy costs.
  • Easy Integration: The component is designed for seamless integration into existing systems, allowing for hassle-free upgrades and maintenance.

Applications

The versatility of the SMBG5360CE3/TR13 makes it suitable for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices
  • Internet of Things (IoT) gadgets

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SMBG5360CE3/TR13 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it performs consistently under various conditions. Customers can trust this product to deliver exceptional performance and dependability in their critical applications.

Support and Resources

Microchip Technology offers comprehensive support for the SMBG5360CE3/TR13, including detailed datasheets, technical documentation, and customer service. Engineers and designers can access a wealth of resources to aid in the implementation of this component into their projects, ensuring a smooth and successful integration.

Whether for automotive, industrial, consumer, or any other application, the SMBG5360CE3/TR13 from Microchip Technology stands as a testament to the company's dedication to innovation, efficiency, and quality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess