EN
  • EN
  • DE

JAN1N753AUR-1/TR

Part No JAN1N753AUR-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 6.2 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/127
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 3.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JAN1N753AUR-1/TR
Standard Package 1
Win Source Part Number 1217633-JAN1N753AUR-1/TR
Ultra Librarian 3D Model Ultra Librarian JAN1N753AUR-1/TR CAD Model

Description

Microchip Technology's JAN1N753AUR-1/TR Zener Diode

The JAN1N753AUR-1/TR is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with high reliability and performance. This Zener diode is part of Microchip's robust product line that caters to a wide range of applications, including industrial, military, and aerospace industries where components must meet stringent requirements.

Key Features:

  • Voltage Regulation: The JAN1N753AUR-1/TR provides a precise Zener voltage of 6.2V, making it ideal for voltage reference or voltage clamping applications.
  • Power Dissipation: With a power dissipation of 500mW, this device can withstand moderate power levels while maintaining its stability and performance.
  • Package: The Zener diode comes in a compact DO-213AA package, also known as an MLL (MELF) package, which is suitable for high-density mounting and ensures a reliable solder joint.
  • Temperature Range: It operates within a wide temperature range from -55°C to +175°C, ensuring consistent performance under extreme environmental conditions.
  • Quality Standards: This product is manufactured to meet the rigorous standards of the Joint Electron Device Engineering Council (JEDEC), ensuring high quality and reliability.
  • Tolerance: It features a tight tolerance on the Zener voltage, which is critical for applications requiring accurate voltage regulation.

Applications:

The JAN1N753AUR-1/TR is suitable for a diverse set of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Precision reference sources in analog circuits
  • Switching power supplies
  • Consumer electronics

Microchip Technology's commitment to quality is evident in the JAN1N753AUR-1/TR Zener diode, making it a reliable choice for designers and engineers looking for components that deliver consistent performance and can withstand the demands of high-stress environments. Whether you're working on mission-critical military equipment or designing consumer electronics, this Zener diode is engineered to meet your needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess