EN
  • EN
  • DE

SMBG5363C/TR13

Part No SMBG5363C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 21.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5363
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280656-SMBG5363C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5363C/TR13 CAD Model

Description

Product Overview: SMBG5363C/TR13 from Microchip Technology

The SMBG5363C/TR13 is a high-quality electronic component manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This product is a surface-mount Zener diode designed to provide precise voltage regulation and protection in a variety of electronic applications. With its robust design and reliable performance, the SMBG5363C/TR13 is an ideal choice for designers and engineers looking to enhance their circuit designs with a dependable voltage regulation solution.

Key Features

  • Voltage Regulation: The SMBG5363C/TR13 offers a Zener voltage of 16V, making it suitable for stabilizing voltage in a circuit and protecting sensitive components from voltage spikes.
  • Power Dissipation: With a power dissipation of 3W, this diode can handle significant amounts of power, ensuring stability and reliability in high-power applications.
  • Package: The device comes in a DO-215AA package, also known as SMBG, which is compatible with automatic pick-and-place equipment, facilitating easy integration into surface-mount technology (SMT) processes.
  • High Surge Capability: Its design enables it to withstand high surge events, providing additional protection for electronic circuits against transient voltage spikes.
  • Operating Temperature Range: The SMBG5363C/TR13 operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications

The SMBG5363C/TR13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Automotive electronics
  • Industrial systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SMBG5363C/TR13 is produced with strict quality control procedures, ensuring that it meets the highest industry standards for performance and reliability. Whether for commercial, industrial, or automotive applications, this Zener diode is an excellent choice for designers seeking a robust voltage regulation component.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess