EN
  • EN
  • DE

SMBJ4751E3/TR13

Part No SMBJ4751E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4751
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280669-SMBJ4751E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4751E3/TR13 CAD Model

Description

Microchip Technology SMBJ4751E3/TR13 Zener Diode

The SMBJ4751E3/TR13 is a robust Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a variety of electronic circuits. This Zener diode is an essential component for engineers looking to stabilize voltage and protect sensitive electronics from overvoltage transients.

Featuring a nominal Zener voltage of 30V and a power dissipation of 1W, the SMBJ4751E3/TR13 is capable of handling significant energy levels, making it suitable for high-power applications. Its tight voltage regulation ensures that it can maintain a stable voltage over a wide range of currents, which is critical for consistent performance in electronic systems.

The device comes in a DO-214AA (SMB) surface-mount package, which is not only space-efficient but also allows for automated assembly processes, thus reducing production costs and time. The SMBJ4751E3/TR13's package is designed to provide optimal thermal performance, ensuring reliability and longevity even under high-power operation or in high-temperature environments.

With its excellent clamping capability, fast response time, and low incremental surge resistance, this Zener diode is an ideal choice for voltage regulation and protection in applications such as power supplies, automotive electronics, and industrial systems. It can protect against voltage spikes and surges, which are common in automotive and industrial settings, thereby preventing damage to microcontrollers, transistors, and other sensitive components.

The SMBJ4751E3/TR13 is also characterized by its low leakage current and low dynamic impedance, which contribute to its high efficiency and reliability. These features make it a preferred choice for designers who require a high-quality voltage regulator for their circuit designs.

To sum up, the Microchip Technology SMBJ4751E3/TR13 Zener diode is a versatile and reliable component that offers precise voltage regulation, efficient operation, and robust protection against overvoltage conditions. Its surface-mount package makes it suitable for compact designs, while its performance characteristics ensure it meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess