EN
  • EN
  • DE

SMBG5366C/TR13

Part No SMBG5366C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 28.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5366
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280605-SMBG5366C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5366C/TR13 CAD Model

Description

Microchip Technology's SMBG5366C/TR13 Product Overview

Microchip Technology's SMBG5366C/TR13 is a high-performance, precision Zener diode designed for a wide array of applications requiring voltage regulation and voltage reference solutions. This Zener diode comes in a surface-mount SMB (DO-214AA) package, which is well-suited for automated assembly processes and occupies less space on printed circuit boards, making it ideal for compact electronic designs.

Key Features

  • Voltage Range: The SMBG5366C/TR13 offers a nominal Zener voltage of 36 volts, which is suitable for providing a stable reference voltage in various circuits.
  • Power Handling: With a power dissipation of 3 watts, this diode can handle significant power levels, making it a robust choice for power regulation tasks.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Thermal Performance: The SMB package enhances thermal performance, enabling the diode to operate efficiently across a wide temperature range.
  • High Surge Capability: It is designed to withstand surge events, providing reliable protection against voltage spikes.

Applications

The SMBG5366C/TR13 Zener diode is versatile and can be used in various electronic applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Reference elements in precision circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBG5366C/TR13 is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance in the most demanding conditions. The device is also provided in tape and reel packaging (designated by the '/TR13' suffix), which facilitates automated pick-and-place assembly, thereby enhancing the manufacturing efficiency and reducing the overall production costs.

With its combination of power handling capabilities, precision, and compact form factor, the SMBG5366C/TR13 Zener diode from Microchip Technology is an excellent choice for designers looking to incorporate a reliable voltage regulation solution into their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess