EN
  • EN
  • DE

SMBG5377A/TR13

Part No SMBG5377A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 75 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 65.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5377
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280262-SMBG5377A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5377A/TR13 CAD Model

Description

Microchip Technology SMBG5377A/TR13: Reliable Zener Voltage Regulator Diode

The Microchip Technology SMBG5377A/TR13 is a high-quality Zener voltage regulator diode designed for electronic engineers and professionals seeking a reliable voltage regulation solution. This Zener diode is tailored to provide a precise voltage clamping mechanism, ensuring that your sensitive electronic circuits are protected from voltage spikes and surges.

Encased in a durable SMB package, the SMBG5377A/TR13 is capable of withstanding harsh operating conditions, making it an ideal choice for a wide range of industrial, commercial, and consumer applications. Whether you're designing power supplies, or looking to integrate a stable voltage reference in your circuit, this Zener diode from Microchip Technology offers the performance and reliability you need.

Key Features:

  • Stable Zener Voltage: The SMBG5377A/TR13 provides a stable Zener voltage, ensuring consistent performance for voltage regulation in your circuits.
  • High Power Rating: With a 5W power dissipation capability, this diode can handle significant power levels, making it suitable for a variety of demanding applications.
  • Robust Package: The SMB package is known for its compact footprint and its ability to withstand mechanical stress, providing a robust solution for space-constrained applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability in environments with fluctuating temperatures.

Applications:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference in analog circuits
  • Automotive electronics
  • Telecommunications infrastructure

The Microchip Technology SMBG5377A/TR13 Zener diode is a testament to the company's commitment to providing high-quality electronic components. With its precise voltage regulation and robust design, it stands as a solid choice for engineers and designers looking to enhance the stability and safety of their electronic projects. Choose the SMBG5377A/TR13 for a dependable voltage regulation solution that you can trust to perform under pressure.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess