EN
  • EN
  • DE

SMBG5379A/TR13

Part No SMBG5379A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 110 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 79.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5379
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280968-SMBG5379A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5379A/TR13 CAD Model

Description

Microchip Technology's SMBG5379A/TR13 - A Robust Zener Diode Solution

Introducing the SMBG5379A/TR13, a high-quality Zener diode from the renowned manufacturer Microchip Technology. This precision device is designed to provide reliable voltage regulation and protection in a wide range of electronic applications. With its robust construction and versatile performance, the SMBG5379A/TR13 is an excellent choice for designers and engineers looking to ensure stability and longevity in their circuits.

Key Features

  • Voltage Regulation: The SMBG5379A/TR13 offers precise voltage regulation capabilities, making it an ideal component for maintaining a stable voltage level in your circuit.
  • Power Dissipation: With a power dissipation rating of 3W, this Zener diode can handle significant energy without compromising its performance, ensuring durability and reliability.
  • Package: Packaged in a convenient SMB (Surface-Mounted Device) format, the SMBG5379A/TR13 is designed for easy integration into a variety of PCB designs.
  • Temperature Range: It operates within a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The SMBG5379A/TR13 is suitable for a multitude of applications, including but not limited to:

  • Power supply circuits
  • Voltage stabilization
  • Surge protection
  • Industrial and commercial electronic equipment
  • Telecommunications systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBG5379A/TR13 is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the stringent requirements of the electronics industry. With its excellent regulation characteristics and robust design, the SMBG5379A/TR13 is a component that you can depend on for consistent performance and protection in your electronic designs.

In summary, the SMBG5379A/TR13 from Microchip Technology is a high-performance Zener diode that offers designers a reliable solution for voltage regulation and protection. Its surface-mount package, high power dissipation, and wide operating temperature range make it a versatile choice for a broad array of applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess