EN
  • EN
  • DE

SMBJ4731AE3/TR13

Part No SMBJ4731AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4731
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280593-SMBJ4731AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4731AE3/TR13 CAD Model

Description

Product Overview: SMBJ4731AE3/TR13 from Microchip Technology

The SMBJ4731AE3/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in a wide range of electronic applications. Designed to provide voltage regulation and protection, this Zener diode is an essential component for managing voltage levels in circuits.

Key Features

  • Voltage Regulation: The SMBJ4731AE3/TR13 offers precise voltage regulation, ensuring that your circuits operate within their optimal voltage parameters.
  • Power Dissipation: With its ability to dissipate power up to 1 Watt, this Zener diode can handle significant power levels, making it suitable for a variety of applications.
  • Package Type: Enclosed in a DO-214AA package, also known as an SMB package, it provides a compact footprint while ensuring robustness and ease of PCB mounting.
  • High Surge Capability: It is designed to withstand high surge events, protecting your circuitry from voltage spikes and transients.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for use in challenging environmental conditions.

Applications

The SMBJ4731AE3/TR13 is versatile and can be used in a variety of electronic devices and systems, including:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Product Specifications

The device's specifications are tailored to meet the rigorous demands of modern electronic systems:

  • Nominal Zener Voltage: It has a nominal Zener voltage that ensures stable operation across different applications.
  • Tolerance: The Zener voltage tolerance is specified for precise voltage regulation requirements.
  • RoHS Compliant: This product complies with RoHS directives, making it environmentally friendly and suitable for use in various global markets.

In summary, the SMBJ4731AE3/TR13 from Microchip Technology is a reliable and efficient solution for voltage regulation and protection. Its robust design and comprehensive features make it a go-to component for engineers and designers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess