EN
  • EN
  • DE

SMBJ4740AE3/TR13

Part No SMBJ4740AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4740
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281002-SMBJ4740AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4740AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4740AE3/TR13 Zener Diode

The SMBJ4740AE3/TR13 from Microchip Technology is a high-quality Zener diode designed to offer excellent voltage regulation and protection capabilities for a wide range of electronic applications. This Zener diode is a part of Microchip's reliable SMBJ series, which is known for its robust performance and compact form factor.

Key Features

  • Voltage Regulation: The SMBJ4740AE3/TR13 provides a nominal Zener voltage of 10V, making it suitable for applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation rating of 1W, this Zener diode can handle significant power levels, ensuring stable operation under varying conditions.
  • Surface-Mount Package: Encased in a DO-214AA (SMB) package, this diode is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • High Surge Capability: It offers excellent transient surge protection, safeguarding electronic components from voltage spikes and surges that could potentially cause damage.
  • Temperature Stability: The diode features a wide operating temperature range, ensuring reliable performance across diverse environmental conditions.
  • Tape and Reel Packaging: Supplied in tape and reel form (TR13), this product is optimized for automated assembly processes, enhancing production efficiency.

Applications

The SMBJ4740AE3/TR13 is versatile and can be used in various electronic circuits and products, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the SMBJ4740AE3/TR13 Zener diode meets stringent standards, providing designers and engineers with a reliable component for their electronic designs. Whether it's for voltage stabilization or protection against voltage transients, this Zener diode is an excellent choice for maintaining the integrity and performance of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess