EN
  • EN
  • DE

SMBJ4742AE3/TR13

Part No SMBJ4742AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4742
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280950-SMBJ4742AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4742AE3/TR13 CAD Model

Description

Microchip Technology SMBJ4742AE3/TR13 Zener Diode

The SMBJ4742AE3/TR13 from Microchip Technology is a high-quality Zener diode, designed for providing excellent voltage regulation and protection in a variety of electronic applications. This component is a part of Microchip's robust voltage regulator and reference diode product line, which is renowned for its reliability and performance.

The SMBJ4742AE3/TR13 comes in a compact SMB (DO-214AA) package, making it suitable for surface-mount technology (SMT) and ideal for space-constrained applications. It is designed to handle a power dissipation of 1 Watt, ensuring stable performance even under higher power conditions. The Zener voltage for this particular diode is precisely calibrated to ensure accurate voltage clamping, which is critical for protecting sensitive electronic circuits from overvoltage conditions.

One of the key features of this Zener diode is its fast response time, which is essential for quick voltage regulation and transient suppression. This makes the SMBJ4742AE3/TR13 an excellent choice for surge protection in consumer electronics, industrial equipment, and telecommunications systems. Its high surge capability allows it to withstand transient spikes without degradation, thus extending the lifespan of the protected device.

The part number TR13 indicates that this Zener diode is provided in a tape and reel packaging format, which facilitates automated pick-and-place assembly processes, increasing efficiency and reducing assembly costs for manufacturers. This packaging format is particularly beneficial for high-volume production environments.

As with all Microchip products, the SMBJ4742AE3/TR13 is manufactured to meet stringent quality standards. It is RoHS compliant, ensuring that it meets current environmental regulations by being free from hazardous substances. The diode also features a low dynamic impedance, which contributes to its stable voltage regulation capabilities.

In summary, the Microchip Technology SMBJ4742AE3/TR13 Zener diode is a high-performance, reliable component that offers precise voltage regulation, robust surge protection, and is suitable for automated mass production. It is an essential device for engineers looking to design circuits that require stable voltage references or need protection against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess