EN
  • EN
  • DE

SMBJ4745E3/TR13

Part No SMBJ4745E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4745
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280864-SMBJ4745E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4745E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4745E3/TR13 Zener Diode

The SMBJ4745E3/TR13 is a robust Zener diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to offer superior voltage regulation with a nominal Zener voltage of 62V, making it an ideal choice for a variety of applications that require precise voltage control.

Encased in a DO-214AA (SMB) package, the SMBJ4745E3/TR13 is engineered for surface-mount applications, facilitating efficient assembly and space-saving on the circuit board. Its compact form factor does not compromise its performance; the device is capable of withstanding a peak pulse power of 600W for 1ms, ensuring protection against voltage transients and power surges that can occur in electrical circuits.

One of the key features of this product is its tight voltage tolerance, which is critical in applications where voltage precision is paramount. Additionally, the SMBJ4745E3/TR13 offers excellent clamping capability, low dynamic impedance, and fast response time, which are essential attributes for protecting sensitive electronic components from voltage spikes.

This Zener diode is also characterized by its low leakage current and high surge capability, making it a reliable component for voltage regulation and protection in power supply circuits, consumer electronics, and telecommunications equipment. The SMBJ4745E3/TR13 is compliant with the RoHS and REACH environmental standards, reflecting Microchip Technology's commitment to environmental sustainability.

Microchip Technology's SMBJ4745E3/TR13 Zener diode is supplied in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, thereby reducing production time and cost. The product's high reliability and performance make it a preferred choice for engineers and designers looking to enhance the stability and durability of their electronic systems.

With its combination of features, the SMBJ4745E3/TR13 stands out as a versatile and dependable component that can meet the stringent requirements of modern electronic applications, providing both protection and precision in a single, compact package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess