EN
  • EN
  • DE

SMBJ4755A/TR13

Part No SMBJ4755A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4755
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280567-SMBJ4755A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4755A/TR13 CAD Model

Description

Microchip Technology's SMBJ4755A/TR13 Zener Diode

The SMBJ4755A/TR13 from Microchip Technology is a high-quality Zener diode designed to provide precise voltage regulation and protection in a variety of electronic applications. This component is part of the SMBJ series, which is renowned for its reliability and efficiency in circuit protection against voltage transients. The SMBJ4755A/TR13 is an ideal choice for professionals seeking robust voltage clamping solutions that can handle significant power levels.

Key Features:

  • Voltage Regulation: The SMBJ4755A/TR13 offers excellent voltage regulation capabilities, ensuring that your circuits maintain a stable voltage level, which is crucial for sensitive electronic components.
  • Power Dissipation: With a power dissipation of 5 watts, this Zener diode can withstand high power surges, making it suitable for heavy-duty applications.
  • High Surge Capability: It is designed to tolerate high surge events, providing reliable protection against voltage spikes that can damage electronic circuits.
  • Package Type: The device comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated surface-mount assembly processes.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring stability and performance under extreme conditions.

Applications:

The SMBJ4755A/TR13 is versatile and can be used in a range of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMBJ4755A/TR13 is no exception. It is manufactured to high standards, ensuring that each diode performs consistently and reliably. This Zener diode is a testament to Microchip's dedication to providing components that meet the rigorous demands of modern electronic applications.

With its robust design and versatile application range, the SMBJ4755A/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess