EN
  • EN
  • DE

SMBJ4763A/TR13

Part No SMBJ4763A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 250 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 69.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4763
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280255-SMBJ4763A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4763A/TR13 CAD Model

Description

Product Overview: SMBJ4763A/TR13 from Microchip Technology

The SMBJ4763A/TR13 is a state-of-the-art Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This component is part of the SMBJ series, which is known for its high surge capability and fast response time in protecting sensitive electronic equipment from voltage transients induced by system inductance and lightning.

Key Features

  • High Surge Capability: The SMBJ4763A/TR13 is capable of withstanding significant surge currents, making it ideal for absorbing high energy spikes and safeguarding downstream circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle a substantial amount of power, ensuring stable operation under various conditions.
  • Voltage Range: The device features a Zener voltage range of 91V, providing precision voltage regulation for your circuits.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated assembly processes.
  • High Temperature Stability: The Zener diode operates effectively over a broad temperature range, maintaining performance stability even under thermal stress.
  • RoHS Compliant: The SMBJ4763A/TR13 complies with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The versatility of the SMBJ4763A/TR13 makes it an excellent choice for various applications, including:

  • Transient voltage suppression in consumer electronics
  • Regulation and protection for sensitive electronics in telecommunications
  • Industrial control systems requiring stable voltage levels
  • Automotive systems where robust surge protection is essential
  • Power management solutions in computing and networking equipment

With its robust design and reliable performance, the SMBJ4763A/TR13 from Microchip Technology is an essential component for engineers looking to enhance the durability and longevity of their electronic products. Whether for voltage regulation or transient protection, this Zener diode offers a compact, high-performance solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess