EN
  • EN
  • DE

SMBJ4733/TR13

Part No SMBJ4733/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4733
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280544-SMBJ4733/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4733/TR13 CAD Model

Description

Microchip Technology's SMBJ4733/TR13 Zener Diode

The SMBJ4733/TR13 is a high-performance Zener diode from the reputable manufacturer Microchip Technology, designed to provide precision voltage regulation and protection. This Zener diode is a preferred choice for a wide range of electronic applications where voltage stabilization is critical. The product is encapsulated in a robust SMB package, ensuring durability and reliability even in challenging environments.

Key Features

  • Power Dissipation: The SMBJ4733/TR13 is capable of withstanding up to 1W of power dissipation, making it suitable for high-power applications.
  • Voltage Range: This Zener diode offers a nominal Zener voltage of 5.1V, providing a precise reference voltage for various circuits.
  • Tolerance: It comes with a standard tolerance of ±5%, ensuring accurate voltage regulation for sensitive electronic components.
  • Thermal Stability: The device is designed to operate over a wide temperature range, maintaining its performance characteristics even under thermal stress.
  • Surge Capability: With its excellent surge capability, the SMBJ4733/TR13 can handle transient overvoltage conditions, protecting downstream components from damage.
  • Package Type: The surface-mount SMB package is compact and suitable for automated assembly processes, making it a convenient choice for mass production.

Applications

The SMBJ4733/TR13 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in consumer electronics
  • Reference voltage in voltage monitoring circuits
  • Clamping applications in signal processing circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ4733/TR13 is no exception. The device is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. Whether used in commercial, industrial, or automotive applications, this Zener diode stands out for its durability and precision voltage control.

With its combination of features, the SMBJ4733/TR13 from Microchip Technology is an excellent choice for designers looking for a dependable Zener diode solution to integrate into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess