EN
  • EN
  • DE

SMBJ5341BE3/TR13

Part No SMBJ5341BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5341
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280462-SMBJ5341BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5341BE3/TR13 CAD Model

Description

Microchip Technology SMBJ5341BE3/TR13 Zener Diode

The SMBJ5341BE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode comes in a compact SMB (DO-214AA) surface-mount package, making it suitable for high-density circuit boards where space is at a premium.

With its precise voltage regulation capabilities, the SMBJ5341BE3/TR13 is an excellent choice for voltage reference or voltage clamping applications. The device is specifically designed to maintain a stable voltage level, even when subjected to variations in load and input voltage conditions, ensuring reliable performance and protection for sensitive electronic components.

Key Features:

  • Voltage Range: The SMBJ5341BE3/TR13 offers a nominal Zener voltage of 6.2V, providing a stable reference for various circuits.
  • Power Dissipation: Capable of handling up to 5 watts of power dissipation, this diode can accommodate higher power applications.
  • High Surge Capability: It is designed to withstand surge currents, making it ideal for transient voltage suppression and protection against voltage spikes.
  • Operating Temperature: The device operates effectively within a wide temperature range of -55°C to +150°C, ensuring consistent performance under varying environmental conditions.
  • Package: The SMB (DO-214AA) package is known for its small footprint and low profile, which is essential for space-constrained applications.
  • Quality and Reliability: As a product of Microchip Technology, the SMBJ5341BE3/TR13 is manufactured to high-quality standards, ensuring reliability and longevity in the field.

This Zener diode is well-suited for use in power supplies, automotive systems, consumer electronics, and industrial equipment, where precise voltage control is critical. The SMBJ5341BE3/TR13 is also available in tape and reel packaging, designated by the suffix "/TR13", which facilitates automated pick-and-place assembly processes, thereby increasing manufacturing efficiency and reducing production costs.

Whether you're designing a new system or looking to enhance the performance of an existing one, the SMBJ5341BE3/TR13 from Microchip Technology is a robust and reliable choice that engineers can trust to deliver consistent performance and protect their circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess