EN
  • EN
  • DE

SMBJ5347A/TR13

Part No SMBJ5347A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 7.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5347
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281011-SMBJ5347A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5347A/TR13 CAD Model

Description

Microchip Technology's SMBJ5347A/TR13 Zener Diode

The SMBJ5347A/TR13 from Microchip Technology is a robust and high-performance Zener diode, designed to offer superior voltage regulation and protection for a wide range of electronic applications. This Zener diode is part of the well-regarded SMBJ series, which is known for its reliability and efficiency in circuit protection.

Key Features

  • Voltage Range: The SMBJ5347A/TR13 offers a Zener voltage range that ensures precise voltage regulation, making it an excellent choice for applications requiring accurate voltage clamping.
  • Power Dissipation: With a power dissipation of 5W, this component can withstand significant power levels, providing robust protection against voltage transients and surges.
  • Package: The device comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • High Surge Capability: It is capable of handling high surge events, making it ideal for protecting sensitive electronic equipment from voltage spikes.
  • Operating Temperature: The operating temperature range of -65°C to 150°C ensures stability and functionality across various environmental conditions.

Applications

The SMBJ5347A/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Voltage stabilization in consumer electronics
  • Automotive electronics protection
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is a leader in the semiconductor industry, providing components that meet the highest standards of quality and reliability. The SMBJ5347A/TR13 Zener diode is no exception, undergoing rigorous testing to ensure it performs consistently under the most demanding conditions. Whether you're designing a new system or upgrading an existing one, the SMBJ5347A/TR13 is an excellent choice for your circuit protection needs.

Ordering Information

The product is available in tape and reel packaging, denoted by the TR13 suffix, facilitating automated pick-and-place assembly processes. This packaging option is ideal for high-volume production environments.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess