EN
  • EN
  • DE

SMBJ5362A/TR13

Part No SMBJ5362A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5362
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280691-SMBJ5362A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5362A/TR13 CAD Model

Description

Microchip Technology's SMBJ5362A/TR13 Silicon Power Zener Diode

The SMBJ5362A/TR13 from Microchip Technology is a robust and reliable silicon power Zener diode designed to provide superior voltage regulation and protection in a wide range of electronic applications. This high-quality component is specifically engineered to stabilize voltage and protect sensitive electronics against voltage spikes and transients, making it an ideal choice for power supply circuits and voltage reference applications.

Key Features

  • Voltage Regulation: The SMBJ5362A/TR13 offers a Zener voltage of 51V, providing precise voltage regulation to ensure consistent performance across various conditions.
  • High Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • Surface-Mount Package: The device comes in a DO-214AA (SMB) surface-mount package, which allows for efficient assembly and space-saving design in compact electronic systems.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, ensuring reliable performance even in extreme environmental conditions.
  • Robust Transient Protection: The diode is capable of withstanding transient overvoltage events, providing critical protection to downstream components.

Applications

The SMBJ5362A/TR13 is a versatile component that can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial control equipment
  • Computing devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5362A/TR13 is no exception. This Zener diode is manufactured with precision and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Whether you're designing a new power supply, upgrading existing equipment, or simply in need of reliable voltage protection, the SMBJ5362A/TR13 from Microchip Technology is an excellent choice that combines performance, durability, and versatility.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess