EN
  • EN
  • DE

SMBJ5371CE3/TR13

Part No SMBJ5371CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 60 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5371
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280434-SMBJ5371CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5371CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5371CE3/TR13 Product Overview

The SMBJ5371CE3/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This robust electronic component is designed to offer precise voltage regulation, making it an essential part of power management solutions across various applications. Its unique design and superior characteristics ensure it meets the stringent requirements of modern electronic circuits.

Key Features

  • Voltage Regulation: The SMBJ5371CE3/TR13 provides a Zener voltage of 5.6V, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, ensuring reliable operation under various conditions.
  • Package Type: The device comes in a DO-214AA (SMB) package, which is known for its compact size and excellent power handling capabilities. This surface-mount package is ideal for space-constrained applications.
  • High Surge Capability: It is designed to withstand high surge events, providing additional protection for sensitive electronic components against voltage spikes and transients.
  • Temperature Range: The SMBJ5371CE3/TR13 operates within a junction temperature range of -55°C to +150°C, ensuring stability and performance across a wide range of environmental conditions.

Applications

The versatility of the SMBJ5371CE3/TR13 Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SMBJ5371CE3/TR13 Zener diode is no exception, as it is manufactured with state-of-the-art technology and subject to rigorous testing to ensure it performs to specifications. Customers can trust this component to provide consistent performance and longevity in their electronic designs.

Whether you're designing power supplies, protecting sensitive electronics, or creating consumer products, the SMBJ5371CE3/TR13 from Microchip Technology is an excellent choice for your Zener diode needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess