EN
  • EN
  • DE

SMBJ5379BE3/TR13

Part No SMBJ5379BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 110 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 79.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5379
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280966-SMBJ5379BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5379BE3/TR13 CAD Model

Description

Product Overview: SMBJ5379BE3/TR13 from Microchip Technology

The SMBJ5379BE3/TR13 is a state-of-the-art Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection in a wide range of electronic applications. As a member of Microchip's robust voltage regulator portfolio, this component is engineered to ensure stability and performance in even the most demanding situations.

Key Features

  • High Surge Capability: The SMBJ5379BE3/TR13 is built to withstand significant voltage surges, making it ideal for protecting sensitive circuitry against transient voltage spikes.
  • Power Dissipation: With its excellent power dissipation characteristics, this Zener diode can handle a substantial amount of power, ensuring that your circuits stay within their safe operating limits.
  • Precision Voltage Regulation: The device offers precise voltage regulation, which is crucial for maintaining the integrity of electronic systems that require stable and consistent voltage levels.
  • Wide Voltage Range: Accommodating a broad range of voltage requirements, the SMBJ5379BE3/TR13 is versatile enough to be used in various applications.
  • Compact Package: Housed in a compact SMB (Surface-Mounted Device) footprint, this Zener diode saves valuable board space without compromising on performance.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and safe for use in all types of electronic equipment.

Applications

The SMBJ5379BE3/TR13 is suitable for a wide array of applications, including but not limited to:

  • Power supply regulation
  • Overvoltage protection in consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

With its robust construction and dependable performance, the SMBJ5379BE3/TR13 from Microchip Technology is the go-to component for designers looking for a Zener diode that can deliver precise voltage regulation and exceptional surge protection. Whether it's for commercial products or intricate industrial systems, this component ensures your electronics operate smoothly and reliably.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess