EN
  • EN
  • DE

SMBJ5380AE3/TR13

Part No SMBJ5380AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 170 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 86.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5380
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280943-SMBJ5380AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5380AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5380AE3/TR13 Zener Diode

The SMBJ5380AE3/TR13 is a high-quality Zener diode from the reputable manufacturer, Microchip Technology. This electronic component is designed to provide reliable voltage regulation, making it an essential part of various circuit designs. Its precise voltage control capabilities ensure stable operation for sensitive electronics, offering protection against voltage spikes and excessive voltage conditions.

With a nominal Zener voltage of 5.1V, this Zener diode is suitable for a wide range of applications that require a regulated voltage in this range. The SMBJ5380AE3/TR13 is packaged in a DO-214AA, also known as an SMB, surface-mount package, which allows for efficient assembly on printed circuit boards (PCBs) and is ideal for high-density mounting.

The device is capable of handling up to 1.5W of power dissipation, which is sufficient for many low to medium power applications. Its power rating, combined with the ability to operate over a broad temperature range, makes the SMBJ5380AE3/TR13 a versatile choice for designers looking to enhance circuit reliability.

One of the key features of the SMBJ5380AE3/TR13 is its fast response time to transient over-voltage events. This makes it an excellent choice for protecting sensitive electronics from electrostatic discharge (ESD), lightning, and other transient voltage occurrences that could potentially damage components.

Additionally, this component is delivered in tape and reel packaging, designated by the suffix "/TR13", which signifies that it is provided in a format suitable for automated assembly processes, reducing manufacturing time and costs. The "E3" suffix indicates that this Zener diode is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic device manufacturers.

In conclusion, the SMBJ5380AE3/TR13 from Microchip Technology is a reliable and efficient solution for voltage regulation needs in a variety of electronic applications. Its robust design, coupled with Microchip's commitment to quality, ensures that this Zener diode will perform consistently, offering designers a dependable component for their circuit protection requirements.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess