EN
  • EN
  • DE

SMBJ5385CE3/TR13

Part No SMBJ5385CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 170 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 122 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5385
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280831-SMBJ5385CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5385CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5385CE3/TR13 Product Overview

The SMBJ5385CE3/TR13 is a robust and reliable electronic component designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the SMBJ series, which are transient voltage suppressor (TVS) diodes designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features of SMBJ5385CE3/TR13

  • Stand-off Voltage: The device is designed to provide a stand-off voltage that ensures the protection of the circuit by clamping excess transient voltages to a safe level before they can damage sensitive components.
  • Peak Pulse Power: It offers a high peak pulse power dissipation capability, which is essential for absorbing high-energy transients without performance degradation.
  • Low Leakage Current: The SMBJ5385CE3/TR13 has a low leakage current, which minimizes power loss and ensures the efficiency of the system it's protecting.
  • Fast Response Time: With an extremely fast response time to transient events, this TVS diode can quickly react to overvoltage conditions, providing immediate protection for the circuit.
  • Compact Package: The device comes in a small and compact DO-214AA package, which is suitable for high-density circuit board designs and helps in saving valuable board space.
  • RoHS Compliant: It is RoHS compliant, meaning it meets the Restriction of Hazardous Substances Directive, which restricts the use of certain hazardous materials in electrical and electronic products.

Applications

The SMBJ5385CE3/TR13 is versatile in its applications and is commonly used in:

  • Consumer electronics such as televisions, computers, and gaming consoles
  • Telecommunication systems including mobile phones and networking equipment
  • Industrial control systems for surge and transient voltage protection
  • Automotive electronics for safeguarding sensors, ECUs, and other critical components
  • Power supply circuits and voltage regulation modules

Microchip Technology's commitment to quality and reliability is evident in the SMBJ5385CE3/TR13, making it an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic systems. Whether for commercial or industrial applications, this TVS diode stands out as a protective solution against voltage transients.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess