EN
  • EN
  • DE

SMAJ4754CE3/TR13

Part No SMAJ4754CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4754
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280608-SMAJ4754CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4754CE3/TR13 CAD Model

Description

The SMAJ4754CE3/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in voltage regulation and protection applications. This Zener diode is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits.

With its compact SMA (DO-214AC) package, the SMAJ4754CE3/TR13 is optimized for automated surface-mount assembly processes, ensuring a streamlined production flow. The package is also characterized by its low profile and small footprint, which makes it suitable for high-density circuit designs where space is at a premium.

Key Features:

  • Voltage Range: The SMAJ4754CE3/TR13 offers a nominal Zener voltage of 39 volts, making it suitable for a variety of applications that require a regulated voltage within this range.
  • Power Dissipation: It boasts a power dissipation of 1 watt, allowing it to handle significant power levels while maintaining its voltage regulation capabilities.
  • Tolerance: This Zener diode features a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Thermal Performance: It is designed with excellent thermal performance in mind, providing a junction operating temperature range from -55°C to +150°C.
  • Regulatory Compliance: The SMAJ4754CE3/TR13 meets stringent industry standards, including RoHS and REACH compliance, ensuring that it meets environmental and safety requirements.

Whether used for overvoltage protection, voltage stabilization, or as a reference element in precision applications, the SMAJ4754CE3/TR13 from Microchip Technology stands out for its robustness and versatility. Its combination of a wide operating temperature range, power handling capabilities, and compact form factor makes it an excellent choice for engineers and designers looking to create reliable and efficient electronic systems.

With Microchip's reputation for producing high-quality semiconductor products, the SMAJ4754CE3/TR13 Zener diode is a dependable choice for ensuring stable operation in electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess