EN
  • EN
  • DE

SMBJ5386CE3/TR13

Part No SMBJ5386CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 180 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 430 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 130 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5386
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280809-SMBJ5386CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5386CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5386CE3/TR13 Zener Diode

The SMBJ5386CE3/TR13 is a high-quality Zener diode product from the renowned manufacturer Microchip Technology. This electronic component is meticulously designed to provide voltage regulation and protection in a wide range of electronic circuits. With its precise Zener voltage and ability to handle significant power dissipation, this Zener diode is an excellent choice for engineers looking to maintain stable operation in their electronic designs.

Key Features

  • Voltage Regulation: The SMBJ5386CE3/TR13 offers a Zener voltage that ensures a stable voltage reference, making it ideal for voltage regulation applications.
  • Power Dissipation: This Zener diode is capable of dissipating high levels of power, making it suitable for absorbing voltage transients and protecting sensitive components in a circuit.
  • Package Type: The component comes in a surface-mount package, which is perfect for modern, compact PCB designs, allowing for efficient use of board space and simplified assembly processes.
  • High Reliability: Manufactured by Microchip Technology, the SMBJ5386CE3/TR13 is built to meet stringent quality standards, ensuring high reliability and performance consistency in demanding applications.

Applications

The SMBJ5386CE3/TR13 Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication devices

Technical Specifications

Here are some of the technical specifications for the SMBJ5386CE3/TR13:

  • Zener Voltage: Specified by the product number
  • Package: Surface-mount
  • Power Dissipation: Specified by the product datasheet
  • Operating Temperature Range: Specified by the product datasheet

For engineers and designers looking for a reliable voltage regulation solution, the SMBJ5386CE3/TR13 from Microchip Technology is an excellent choice that combines performance, durability, and ease of integration. It is a testament to Microchip's commitment to providing high-quality components that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess