EN
  • EN
  • DE

SMBJ5927A/TR13

Part No SMBJ5927A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 6.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5927
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280963-SMBJ5927A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5927A/TR13 CAD Model

Description

Microchip Technology's SMBJ5927A/TR13 Zener Diode

The SMBJ5927A/TR13 from Microchip Technology is a high-quality Zener diode designed to provide excellent voltage regulation and protection for various electronic applications. This component is part of Microchip's extensive range of voltage regulation devices, offering precise voltage control and stability in a compact, surface-mount package.

Key Features

  • Voltage Regulation: The SMBJ5927A/TR13 has a Zener voltage of 12V, making it ideal for applications requiring a regulated voltage of this level.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, ensuring reliable operation under various conditions.
  • Package Type: The device comes in a SMB (DO-214AA) package, which is known for its small footprint and suitability for high-density mounting on PCBs.
  • High Surge Capability: It is designed to withstand surge events, providing additional protection to sensitive electronic circuits from voltage spikes.
  • Wide Operating Temperature Range: The diode operates effectively across a broad temperature range from -55°C to +150°C, ensuring performance in extreme conditions.

Applications

The SMBJ5927A/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5927A/TR13 is no exception. It is manufactured to high standards to ensure consistent performance and reliability. The device is also provided in a tape and reel format, with the TR13 suffix indicating a 13-inch reel, which facilitates automated pick-and-place assembly processes, enhancing manufacturing efficiency.

Whether you're designing a new power supply or looking to enhance the protection in your existing circuitry, the SMBJ5927A/TR13 Zener diode from Microchip Technology is an excellent choice for maintaining voltage stability and protecting your electronic components from unexpected voltage transients.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess