EN
  • EN
  • DE

SMBJ5930CE3/TR13

Part No SMBJ5930CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5930
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280859-SMBJ5930CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5930CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5930CE3/TR13 Zener Diode

The SMBJ5930CE3/TR13 is a high-quality Zener diode from the reputable manufacturer Microchip Technology, designed to offer superior voltage regulation and protection for a wide range of electronic circuits. This precision device is a must-have component for any application requiring reliable voltage clamping, transient surge suppression, or voltage reference.

Key Features:

  • Voltage Range: This Zener diode comes with a nominal Zener voltage that provides precise voltage regulation for your circuits.
  • Power Dissipation: With its robust design, the SMBJ5930CE3/TR13 can handle a significant amount of power, ensuring stability and longevity in your electronic designs.
  • Package: The device is packaged in a convenient SMB (Surface-Mounted Device) form factor, making it suitable for high-density PCB designs and allowing for efficient automated assembly processes.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, this Zener diode ensures reliable operation in various environmental conditions.
  • Compliance: The SMBJ5930CE3/TR13 is compliant with industry standards, ensuring compatibility with a wide array of electronic components and systems.

Applications:

The versatility of the SMBJ5930CE3/TR13 makes it an ideal choice for numerous applications, including:

  • Overvoltage protection in consumer electronics
  • Voltage regulation in power supply circuits
  • Industrial control systems requiring stable voltage references
  • Automotive electronics where robust surge suppression is necessary
  • Telecommunications equipment to safeguard against voltage transients

Microchip Technology's commitment to quality ensures that the SMBJ5930CE3/TR13 Zener diode is a reliable component for engineers and designers looking to enhance the performance and safety of their electronic products. Its combination of high power dissipation, temperature stability, and compliance with industry standards makes it a top choice for those in need of a dependable voltage regulation solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess