EN
  • EN
  • DE

SMBJ5934CE3/TR13

Part No SMBJ5934CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5934
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280733-SMBJ5934CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5934CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5934CE3/TR13 Zener Diode

The SMBJ5934CE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide precision voltage regulation and protection for a wide range of electronic applications. The SMBJ5934CE3/TR13 is a reliable component for designers looking for a robust voltage regulator in a compact package.

Key Features

  • Voltage Regulation: The device offers excellent voltage regulation capabilities, with a nominal Zener voltage of 47V, making it suitable for a variety of stabilization and clipping applications.
  • Power Dissipation: With its power dissipation rating of 1.5W, this Zener diode can handle significant amounts of power, ensuring stability in your circuit.
  • Surface-Mount Package: The SMBJ5934CE3/TR13 comes in a surface-mount SMB package, which is ideal for high-density PCB designs and is compatible with automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, this Zener diode is built to high-quality standards, offering excellent reliability and performance in your electronic circuits.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, providing precise voltage regulation for sensitive electronics.

Applications

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Industrial electronics
  • Consumer electronics

With its robust design and precise voltage control, the SMBJ5934CE3/TR13 from Microchip Technology is an excellent choice for engineers and designers who require a dependable Zener diode for their electronic projects. Whether integrated into consumer electronics or industrial systems, this component ensures consistent performance and protection against voltage surges, contributing to the longevity and reliability of the final product.

As part of Microchip Technology's commitment to providing high-quality electronic components, the SMBJ5934CE3/TR13 is also supported by the company's global customer service and technical support network, ensuring that you have access to the resources you need to successfully implement this Zener diode into your designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess