EN
  • EN
  • DE

SMBJ5935A/TR13

Part No SMBJ5935A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5935
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280713-SMBJ5935A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5935A/TR13 CAD Model

Description

Microchip Technology SMBJ5935A/TR13 Zener Diode

The Microchip Technology SMBJ5935A/TR13 is a robust and precise Zener diode, designed to provide reliable voltage regulation and protection in a wide array of electronic circuits. This Zener diode is a part of Microchip's extensive range of semiconductor products known for their high quality and performance.

Packaged in a compact SMB (Surface-Mounted Device) form factor, the SMBJ5935A/TR13 offers a convenient solution for printed circuit boards where space is at a premium. The device is capable of handling 1.5 watts of power dissipation, making it suitable for a variety of applications ranging from power supply units to voltage reference circuits.

The SMBJ5935A/TR13 is characterized by its Zener voltage of 9.1 volts, which allows it to provide a stable reference voltage over a broad operating temperature range. This feature makes it an ideal choice for maintaining consistent performance in environments subject to temperature fluctuations.

With its excellent clamping capability, the device is also well-suited for protecting sensitive electronics from voltage spikes and transients. The fast response time ensures that the SMBJ5935A/TR13 can react swiftly to overvoltage events, safeguarding components from potential damage.

The Zener diode's construction meets the high standards expected from Microchip Technology, ensuring reliability and longevity. Its lead-free and RoHS-compliant design also makes it an environmentally conscious choice, aligning with modern ecological standards and regulations.

The SMBJ5935A/TR13 is supplied in tape and reel packaging, designated by the "/TR13" suffix in its part number, which facilitates automated assembly processes, allowing for efficient manufacturing and assembly of electronic devices. This packaging method enhances the ease of inventory management and minimizes manual handling, thus ensuring the diodes are well-protected until they are ready to be placed onto a PCB.

In summary, the Microchip Technology SMBJ5935A/TR13 Zener diode is a high-quality component that combines space efficiency, power handling, and precision, making it a versatile choice for engineers and designers in need of a reliable voltage regulation solution.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess