EN
  • EN
  • DE

SMBJ5935C/TR13

Part No SMBJ5935C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5935
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280706-SMBJ5935C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5935C/TR13 CAD Model

Description

Microchip Technology's SMBJ5935C/TR13 Zener Diode

The SMBJ5935C/TR13 from Microchip Technology is a high-quality Zener diode designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This robust component is housed in a SMB (DO-214AA) package, which is known for its compact size and excellent power dissipation characteristics, making it ideal for space-constrained applications where efficient thermal management is crucial.

With a nominal Zener voltage of 36V and a tolerance of ±5%, the SMBJ5935C/TR13 is engineered to offer precise voltage regulation. It is capable of handling a power dissipation of up to 3W, which allows it to accommodate higher power applications without compromising performance. This makes it an excellent choice for use in power supplies, automotive systems, and other electronic circuits that require a stable reference voltage.

The device features a non-repetitive peak surge power of 600W (for 1ms), providing exceptional transient surge protection. This surge capability ensures that sensitive electronic components are shielded from voltage spikes and other power irregularities that can cause damage or lead to system failures. The Zener diode's fast response time is critical in protecting against overvoltage conditions and maintaining the integrity of the electronic system.

The SMBJ5935C/TR13 is also characterized by its low leakage current and low dynamic impedance, which contribute to its high efficiency and reliability. These properties ensure minimal power loss and stable operation over the diode's entire voltage range, which is essential for maintaining energy efficiency in electronic devices.

As a surface-mount device, the SMBJ5935C/TR13 is suitable for automated assembly processes, and its tape and reel packaging (denoted by the "/TR13" suffix) facilitates efficient handling and placement in high-volume production environments. Microchip Technology's commitment to quality is evident in this component, which is designed to meet or exceed industry standards for performance and durability.

In summary, the SMBJ5935C/TR13 Zener diode from Microchip Technology is a versatile and robust solution for circuit protection and voltage regulation. Its combination of power capability, precision, and protection features make it a valuable component for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess