EN
  • EN
  • DE

SMBJ60CAE3/TR13

Part No SMBJ60CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 96.8V
Current - Peak Pulse (10/1000µs) 6.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ60
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299420-SMBJ60CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ60CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ60CAE3/TR13 TVS Diode

The SMBJ60CAE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode, designed to provide reliable and efficient protection for sensitive electronic components against voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and switching transients. Packaged in a compact SMB (Surface-Mounted Device) footprint, this TVS diode is an ideal solution for space-constrained applications that require high surge capability.

Key Features:

  • Bi-Directional Protection: As a bidirectional TVS diode, the SMBJ60CAE3/TR13 provides symmetrical protection for electronic circuits against voltage surges in both polarities, making it suitable for AC applications or bipolar signal lines.
  • Stand-Off Voltage: The device is rated for a stand-off voltage of 60V, which indicates the maximum voltage that can be applied over the diode without causing it to conduct in its off state.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W for 10/1000μs waveforms, ensuring robust protection against high energy transients.
  • Fast Response Time: The diode offers a fast response time to transient events, typically in the order of picoseconds, providing immediate protection for sensitive circuitry.
  • Low Incremental Surge Resistance: The low dynamic resistance of the SMBJ60CAE3/TR13 allows for lower clamping voltages and reduces power dissipation during surge events.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • REACH and RoHS Compliant: The device is compliant with REACH and RoHS directives, making it suitable for use in environmentally sensitive applications.

Applications:

The SMBJ60CAE3/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply protection
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics
  • Portable devices

With its combination of features, the SMBJ60CAE3/TR13 from Microchip Technology stands out as a reliable choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess