EN
  • EN
  • DE

SMCJ13CAE3/TR13

Part No SMCJ13CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 21.5V
Current - Peak Pulse (10/1000µs) 69.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ13
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299553-SMCJ13CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ13CAE3/TR13 CAD Model

Description

SMCJ13CAE3/TR13 - Microchip Technology

The SMCJ13CAE3/TR13 is a robust transient voltage suppression (TVS) diode from the reputable Microchip Technology. This state-of-the-art component is specifically designed to protect sensitive electronic equipment from voltage spikes induced by lightning and other transient voltage events. It is a preferred choice for safeguarding circuits in a variety of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Stand-off Voltage: The SMCJ13CAE3/TR13 has a stand-off voltage of 13V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It can withstand peak pulse power of 1500 Watts at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Bi-directional Configuration: As a bi-directional TVS diode, it provides symmetrical protection in both directions, which is ideal for AC applications or where the polarity is undefined.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is crucial for the protection of sensitive components from overvoltage conditions.
  • ISO 7637-2 & ISO 16750-2 Compliant: The SMCJ13CAE3/TR13 meets the standards set by ISO for pulse 2b and pulse 3b, confirming its suitability for automotive environments.
  • Environmentally Friendly: It is RoHS compliant, meaning it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.
  • Package: The diode comes in a SMC package which is designed for surface mount and is known for its compact size and durability.

Applications

The versatility of the SMCJ13CAE3/TR13 allows it to be implemented in a broad range of applications. Its ability to handle high transient power surges makes it an excellent choice for protecting:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics such as TVs, computers, and smartphones

With its robust design and compliance with industry standards, the SMCJ13CAE3/TR13 from Microchip Technology is an essential component for any design where transient voltage protection is a necessity. Its performance and reliability make it a go-to solution for engineers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess