EN
  • EN
  • DE

SMCJ14AE3/TR13

Part No SMCJ14AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 64.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ14
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299335-SMCJ14AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ14AE3/TR13 CAD Model

Description

SMCJ14AE3/TR13 - Microchip Technology

The SMCJ14AE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality TVS diode is a part of Microchip's extensive range of circuit protection devices, ensuring reliability and performance for a wide array of applications.

Key Features:

  • Stand-Off Voltage: The SMCJ14AE3/TR13 is designed with a stand-off voltage of 14V, making it suitable for a variety of applications where this level of voltage protection is required.
  • Peak Pulse Power: With its capability to handle 1500W peak pulse power dissipation for a 10/1000μs waveform, this TVS diode can effectively clamp and withstand significant power surges without compromising the protection of the connected device.
  • High Surge Capability: Its design allows for exceptional surge capabilities, which is critical for safeguarding electronics against severe voltage spikes and surges.
  • Low Incremental Surge Resistance: The low incremental surge resistance helps in minimizing the voltage drop across the diode when a surge occurs, thereby offering enhanced protection.
  • Uni-directional: As a uni-directional TVS diode, the SMCJ14AE3/TR13 provides targeted protection for voltage spikes in one direction, making it ideal for DC applications.
  • Package: The device comes in a DO-214AB (SMC) package, known for its compact size and robustness, which is suitable for high-density circuit boards.
  • RoHS Compliant: Compliance with RoHS standards signifies that the SMCJ14AE3/TR13 is manufactured with a commitment to environmental protection, reducing the use of hazardous substances in electronics.
  • Automotive Qualification: It also meets the stringent requirements for automotive qualification, ensuring reliability in automotive applications.

Applications:

The SMCJ14AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power Supply Lines
  • Automotive Electronics
  • Telecommunication Systems
  • Industrial Equipment
  • Consumer Electronics

With its excellent clamping capability, fast response time, and high surge withstand capacity, the SMCJ14AE3/TR13 from Microchip Technology is an ideal choice for designers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess