EN
  • EN
  • DE

SMDA03CE3/TR7

Part No SMDA03CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Other Names SMDA03CE3/TR7CT,SMDA03CMSCT,SMDA03CE3MSCT,SMDA03CE3/TR7CT,SMDA03CE3/TR7INACTIVE,SMDA03CMSTR,SMDA03CMS,SMDA03CE3/TR7TR,SMDA03CE3MSTR,SMDA03CE3MSTR,SMDA03C,SMDA03CMSTR,SMDA03CE3/TR7,150-SMDA03CE3/TR7CT,SMDA03CMS,150-SMDA03CE3/TR7TR,SMDA03CE3/TR7TR,SMDA03CE3MSCT,SMDA03CMSCT,SMDA03CTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299102-SMDA03CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA03CE3/TR7 CAD Model

Description

Microchip Technology's SMDA03CE3/TR7: Robust ESD Protection for Sensitive Electronics

The SMDA03CE3/TR7 from Microchip Technology is a specialized component designed to safeguard sensitive electronic circuits from the potentially damaging effects of Electrostatic Discharge (ESD). As a member of Microchip's comprehensive line of TVS (Transient Voltage Suppression) diode arrays, this device is engineered to provide reliable, high-quality protection for high-speed data interfaces and other vulnerable circuits.

This TVS diode array features a low clamping voltage and low leakage current, making it an excellent choice for protecting against ESD events without compromising the performance of the protected circuit. The SMDA03CE3/TR7 is particularly well-suited for applications where space is at a premium, thanks to its compact SO-8 package. Despite its small footprint, it offers a robust ESD protection level of up to 30kV (Air Discharge) and 30kV (Contact Discharge) as per the IEC 61000-4-2 standard, ensuring that your sensitive electronics are shielded from the harshest of electrostatic environments.

One of the key features of the SMDA03CE3/TR7 is its multi-line protection capability, which allows it to protect multiple data lines with a single component. This not only simplifies the design but also reduces the board space required for ESD protection. The device is also characterized by its low capacitance, which is crucial for maintaining signal integrity in high-speed communication applications.

The SMDA03CE3/TR7 is designed for easy implementation into a wide range of applications, including USB interfaces, Ethernet ports, video lines, and other high-speed data lines where ESD protection is essential. Its robustness and reliability make it a go-to choice for designers looking to enhance the durability and longevity of their electronic products.

Overall, the SMDA03CE3/TR7 from Microchip Technology stands out as a high-performance solution for ESD protection, combining compact size with powerful safeguarding capabilities to ensure the safe and uninterrupted operation of today's sophisticated electronic devices.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess