EN
  • EN
  • DE

BA5984FP

Part No BA5984FP
Manufacturer Rohm Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Power Driver For CD Players
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1151119-BA5984FP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA5984FP CAD Model

Description

The BA5984FP is a bridge driver IC manufactured by Rohm Semiconductor. It is designed to drive inductive loads such as motors and solenoids. This IC integrates multiple functions, including input logic, a charge pump, and output drive circuitry, into a single package, simplifying circuit design and reducing component count.

Applications

  • Motor drivers in printers
  • Solenoid drivers in automotive applications (e.g., door locks)
  • General-purpose inductive load drivers
  • Consumer electronics (e.g., robotics, toys)

Features

  • Built-in Charge Pump: Enables high-side switching without external components.
  • Overcurrent Protection: Protects the IC and connected loads from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the IC if the junction temperature exceeds a safe level, preventing thermal damage.
  • Brake Function: Provides a braking function for motor control, allowing for rapid deceleration.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Input Logic: Allows for easy interfacing with microcontrollers and other digital circuits.
  • Compact Package: Facilitates space-saving designs.

Benefits

  • Simplified Design: Integration of multiple functions reduces external component count and simplifies circuit design.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect the IC and connected loads from damage.
  • Improved Efficiency: Low saturation voltage minimizes power dissipation and improves energy efficiency.
  • Reliable Performance: Robust design and protection features ensure reliable operation in a variety of applications.
  • Easy Interfacing: Input logic allows for easy interfacing with microcontrollers and other digital circuits.
  • Space Saving: The compact package allows for use in space-constrained applications.

Additional Details

The BA5984FP typically operates from a single power supply voltage (e.g., 5V or 12V). The output current capability varies depending on the specific device configuration and operating conditions. It is important to consult the device datasheet for detailed specifications, including voltage ratings, current limits, and thermal characteristics. The package type is typically an HZIP package or similar, designed for efficient heat dissipation. Detailed specifications include output voltage, output current, control logic voltage, and operating temperature range. This driver is suitable for efficiently controlling small DC motors or solenoids in various electronic devices.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $12.3845
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess