EN
  • EN
  • DE

SST12LP08-QXBE

Part No SST12LP08-QXBE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11B/G/N 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
Gain 30dB
RF Type 802.11b/g/n
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 200mA
Case / Package 12-QFN (2x2)
Win Source Part Number 030897-SST12LP08-QXBE
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP08-QXBE CAD Model

Description

Microchip Technology's SST12LP08-QXBE RF Amplifier

The SST12LP08-QXBE from Microchip Technology is a state-of-the-art RF amplifier designed to meet the needs of high-performance wireless communication systems. This powerful amplifier is part of Microchip's extensive portfolio of radio frequency products, offering a blend of efficiency, reliability, and quality that the company is known for.

Built with advanced technology, the SST12LP08-QXBE is a versatile amplifier suitable for a wide range of applications, including WiFi, Bluetooth, and other 2.4 GHz ISM band applications. It is designed to enhance signal strength and improve the range and reliability of wireless communications.

Key Features of the SST12LP08-QXBE:

  • Frequency Range: Optimized for 2.4 GHz to 2.5 GHz ISM band applications, making it an ideal choice for WiFi and Bluetooth technologies.
  • High Performance: Offers high gain and high linearity, which ensures robust signal amplification without compromising signal quality.
  • Power Efficiency: Integrated power-saving features enable the amplifier to maintain excellent performance while minimizing power consumption, thereby extending the battery life of portable devices.
  • Low Noise Figure: Designed to keep noise levels at a minimum, which is critical for maintaining the integrity of the signal in communication systems.
  • Compact Design: The small form factor of the device allows for easy integration into space-constrained designs without sacrificing performance.
  • Robust Construction: Manufactured to Microchip's high-quality standards, ensuring reliability and durability even in challenging environmental conditions.

The SST12LP08-QXBE also comes with the advantage of Microchip's support and expertise in RF solutions, providing designers with the confidence to implement the amplifier into their designs with ease. Whether it's for consumer electronics, industrial applications, or IoT devices, the SST12LP08-QXBE is engineered to deliver superior wireless performance, making it a go-to solution for developers looking to enhance their wireless communication systems.

In summary, Microchip Technology's SST12LP08-QXBE RF amplifier is a compact, high-performance, and energy-efficient solution that is well-suited for a variety of wireless applications. It stands out as a reliable component that can significantly improve the performance of 2.4 GHz wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
NXP / Nexperia
BGU8823
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2341 $55.5345
100+ $1.0126 $101.2600
155+ $0.9809 $152.0395
215+ $0.9493 $204.0995
275+ $0.9177 $252.3675
365+ $0.8227 $300.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess