EN
  • EN
  • DE

SST12LP15A-QVCE

Part No SST12LP15A-QVCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11B/G/N 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.485GHz
P1dB 29dBm (794.3mW)
Gain 32dB
RF Type 802.11b/g/n
Supply Voltage - Operating 3 V to 4.2 V
Operating Supply Current 350mA
Test Frequency 2.4GHz to 2.485GHz
Case / Package 16-VQFN (3x3)
Win Source Part Number 030901-SST12LP15A-QVCE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP15A-QVCE CAD Model

Description

Microchip Technology's SST12LP15A-QVCE: High-Efficiency RF Power Amplifier

The SST12LP15A-QVCE is a state-of-the-art RF power amplifier designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is tailored for high-performance wireless applications that demand low power consumption and high efficiency. It is an ideal component for designers looking to enhance their wireless communication systems, such as in WiFi, Bluetooth, and other 2.4 GHz ISM band applications.

Featuring a compact form factor, the SST12LP15A-QVCE is designed to fit into small spaces without compromising on performance. The power amplifier operates over a wide 2.4-2.5 GHz frequency range, making it highly versatile for various wireless communication protocols. Its high linearity and output power are optimized for 802.11b/g/n WiFi networks, ensuring reliable and consistent wireless connectivity for devices.

The device boasts an impressive power-added efficiency (PAE) of up to 28%, which significantly reduces the power requirements for wireless systems and extends the battery life of portable devices. This efficiency is achieved without sacrificing the output power, which can reach up to 23 dBm. The SST12LP15A-QVCE also includes a power detector that provides consistent power control, further enhancing its performance in dynamic wireless environments.

With its robust design, the SST12LP15A-QVCE is capable of withstanding harsh conditions, making it suitable for both consumer and industrial applications. It is available in a QFN package, which is known for its excellent thermal performance and small footprint on the PCB. The package is lead-free and RoHS compliant, adhering to environmental standards and ensuring suitability for global markets.

In summary, the SST12LP15A-QVCE from Microchip Technology is a high-efficiency, low-power RF power amplifier that offers exceptional performance for wireless communication systems. Its compact size, high efficiency, and versatile frequency range make it a top choice for engineers looking to enhance the connectivity and battery life of their wireless products.

You May Also Be Interested in

Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
NXP / Nexperia
BGU8823
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess