EN
  • EN
  • DE

SST12LP17A-9X

Part No SST12LP17A-9X
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11B/G/N 2.4GHZ 10QFN  /  RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.48GHz 10-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 2.4GHz ~ 2.48GHz
P1dB 24dBm
Gain 28dB
RF Type 802.11b/g/n
Voltage - Supply 3V ~ 4.6V
Current - Supply 155mA
Test Frequency 2.4GHz
Mounting SMD (SMT)
Package / Case 10-XFQFN Exposed Pad
Supplier Device Package 10-X2QFN (1.5x1.5)
Other Names SST12LP17A-9XDKR,SST12LP17A-9XCT,SST12LP17A-9XTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236234-SST12LP17A-9X
Ultra Librarian 3D Model Ultra Librarian SST12LP17A-9X CAD Model

Description

The SST12LP17A-9X is a high-performance, low-power radio frequency (RF) amplifier designed and manufactured by Microchip Technology. This versatile component is engineered to provide excellent RF performance for a wide range of applications, including wireless networking, consumer electronics, and industrial devices.

Key Features

  • Frequency Range: The SST12LP17A-9X operates within the 2.4 GHz to 2.5 GHz frequency range, making it well-suited for Wi-Fi, Bluetooth, and other ISM band applications.
  • High Gain: It offers a high gain, typically 28 dB, which ensures strong signal amplification, enhancing the range and reliability of wireless communication.
  • Low Power Consumption: This amplifier is designed for low-power operation, which is critical for battery-powered devices, helping to extend their operational lifespan.
  • High Linearity: The device provides high linearity, which is essential for maintaining signal fidelity and reducing distortion in communication systems.
  • Integrated Power Detector: An integrated power detector provides consistent power control and monitoring, which is crucial for maintaining optimal performance.
  • Robust Design: It is designed to be rugged and reliable, with the ability to withstand the challenging conditions often encountered in industrial and outdoor environments.

Applications

The SST12LP17A-9X is ideal for a variety of applications that require reliable and efficient RF amplification. Its typical applications include:

  • Wireless LAN (802.11b/g/n) devices
  • Bluetooth systems
  • Home automation and IoT devices
  • Wireless audio and video streaming
  • Industrial wireless control
  • Remote sensing and telemetry

Conclusion

With its combination of high gain, low power consumption, and robust design, the SST12LP17A-9X from Microchip Technology stands out as a top choice for designers and engineers looking to enhance the performance and efficiency of their wireless systems. Its integrated features and reliable operation make it a versatile component suitable for a broad spectrum of RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess