EN
  • EN
  • DE

SST25LF080A-33-4E-S2A

Part No SST25LF080A-33-4E-S2A
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193210-SST25LF080A-33-4E-S2A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25LF080A-33-4E-S2A CAD Model

Description

Microchip Technology's SST25LF080A-33-4E-S2A Serial Flash Memory

The SST25LF080A-33-4E-S2A is a high-performance Serial Flash Memory device produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact integrated circuit is designed to provide a reliable storage solution for a wide range of applications, including consumer electronics, networking, industrial control systems, and automotive electronics.

Key Features:

  • Memory Size: The SST25LF080A offers an 8 Mbit (1 Mbyte) memory capacity, providing ample space for firmware storage, configuration parameters, or data logging.
  • Interface: It utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 33 MHz, enabling fast data transfer rates that are essential for high-speed applications.
  • Supply Voltage: This device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for use in low-power applications and compatible with a variety of logic levels.
  • Performance: The SST25LF080A features a fast read access time, which is critical for applications requiring quick boot or frequent access to the stored data.
  • Endurance: It offers high endurance with a minimum of 100,000 erase/write cycles, ensuring longevity and reliability of the stored data over the device's lifespan.
  • Data Retention: The data retention is guaranteed for a minimum of 20 years, offering a durable and stable memory storage solution.
  • Package Type: The device is available in an 8-lead SOIC (S2A) package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it robust enough to withstand harsh environmental conditions.

Applications:

The versatility of the SST25LF080A-33-4E-S2A makes it an ideal choice for a variety of applications. Its robust design and reliable performance are well-suited for:

  • Embedded systems requiring non-volatile memory storage
  • Boot code storage in computers and digital devices
  • Configuration settings for networking hardware
  • Firmware updates and data logging in industrial control systems
  • Code shadowing in automotive electronics

In conclusion, the SST25LF080A-33-4E-S2A from Microchip Technology is a versatile and reliable Serial Flash Memory device that offers high performance, durability, and a wide range of applications, making it an excellent choice for designers and engineers looking for a stable non-volatile memory solution.

You May Also Be Interested in

Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess