EN
  • EN
  • DE

SST25VF032B-80-4I-QAE

Part No SST25VF032B-80-4I-QAE
Manufacturer Microchip Technology
Catalog Flash
Description 32 Mbit SPI Serial Flash | IC FLASH 32M SPI 80MHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI
Clock Frequency 80MHz
Write Cycle Time - Word, Page 10μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Family Part Number SST25VF032B
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1259758-SST25VF032B-80-4I-QAE
Manufacturer Homepage www.microchip.com
Family Name SST25VF032B
Introduction Date March 06, 2009
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF032B-80-4I-QAE CAD Model

Description

Microchip Technology SST25VF032B-80-4I-QAE Serial Flash Memory

The SST25VF032B-80-4I-QAE is a high-performance, 32 Mbit serial Flash memory device manufactured by Microchip Technology. It is designed to provide a reliable and efficient storage solution for a wide range of applications that require data and code storage. This particular model is part of the SST25 Series, which is known for its high speed, flexibility, and endurance.

The device operates on a wide voltage range from 2.7V to 3.6V, making it versatile for various system voltage levels. It features a 4-byte instruction set that enables efficient data management and supports SPI clock frequencies of up to 80 MHz, providing rapid data access and fast read speeds that are essential for high-performance computing systems.

Key Features:

  • Memory Size: 32 Mbit (4M x 8)
  • Operating Voltage Range: 2.7V to 3.6V
  • Interface Type: SPI (Serial Peripheral Interface)
  • Read Speed: Supports SPI clock frequencies of up to 80 MHz
  • Write Protection: Software and hardware write protection options to prevent accidental data overwrites
  • Endurance: High endurance with 100,000 cycles per sector typical
  • Data Retention: 20 years minimum
  • Operating Temperature Range: -40°C to +85°C (Industrial)
  • Package: 8-contact WSON (6x5 mm)

The SST25VF032B-80-4I-QAE is designed with a sector-erase and block-erase capability, allowing for flexible memory management and efficient use of storage space. It also supports full chip erase, which is useful for applications that need to quickly recycle memory space. The device's robust design includes both software and hardware write protection, ensuring the integrity of stored data against accidental erasure or modification.

With its long data retention of a minimum of 20 years and high endurance of 100,000 write cycles per sector, this serial Flash memory is an excellent choice for applications that demand reliable and durable data storage. The industrial temperature range makes it suitable for harsh environments, further extending its usability across various industrial, automotive, and consumer electronics sectors.

Overall, the SST25VF032B-80-4I-QAE from Microchip Technology is a powerful and dependable Flash memory solution that offers a balance of performance, reliability, and flexibility, making it an ideal choice for designers and engineers looking to enhance their storage capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess