EN
  • EN
  • DE

CAT24C02TDE-GT3A

Part No CAT24C02TDE-GT3A
Manufacturer ON Semiconductor
Catalog Memory
Description 1-Kb, 2-Kb, 4-Kb, 8-Kb and 16-Kb I2C CMOS Serial EEPROM PDIP−8 L SUFFIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820162-CAT24C02TDE-GT3A
Ultra Librarian 3D Model Ultra Librarian CAT24C02TDE-GT3A CAD Model

Description

ON Semiconductor CAT24C02TDE-GT3A EEPROM

The CAT24C02TDE-GT3A is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to deliver reliable data storage and retrieval in a wide range of applications. This particular EEPROM offers a 2-Kb (256 x 8) memory size, making it an excellent choice for storing small amounts of data such as device configuration settings, calibration data, or small user applications.

Key Features

  • Memory Size: 2-Kb (256 x 8), providing sufficient space for essential data storage needs.
  • Interface: I²C (Inter-Integrated Circuit) serial interface, which supports standard and fast mode operations, ensuring easy integration with most microcontrollers and processors.
  • Voltage Range: Operating voltage range of 1.7V to 5.5V, making the device versatile for both low-power and standard applications.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), allowing for quick data updates.
  • Endurance: High endurance with 1,000,000 program/erase cycles, ensuring long-term reliability of the memory.
  • Data Retention: Guaranteed data retention for 100 years, providing peace of mind for applications requiring long-term data storage.
  • Package: Available in an 8-pin TDFN (Thin Dual Flat No-leads) package, offering a compact footprint for space-constrained designs.

Applications

The CAT24C02TDE-GT3A is suitable for a diverse range of applications, including:

  • Portable consumer devices
  • Healthcare and medical equipment
  • Industrial and automation systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Smart cards and identification systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT24C02TDE-GT3A is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you are designing a new system or upgrading an existing one, the CAT24C02TDE-GT3A EEPROM from ON Semiconductor is a reliable choice for your non-volatile memory needs.

You May Also Be Interested in

Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess