EN
  • EN
  • DE

SST25VF080B-80-4C-QAE

Part No SST25VF080B-80-4C-QAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 80MHZ 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON
Win Source Part Number 121302-SST25VF080B-80-4C-QAE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-80-4C-QAE CAD Model

Description

Microchip Technology SST25VF080B-80-4C-QAE Flash Memory

The SST25VF080B-80-4C-QAE is a high-performance 8 Mbit SPI Serial Flash memory device manufactured by Microchip Technology, designed to provide reliable and efficient data storage for a wide range of applications. This flash memory offers a flexible and cost-effective solution for program code and data storage in consumer electronics, networking, and industrial systems.

Key Features:

  • Memory Size: 8 Mbit (1 Mbyte) of storage capacity, allowing ample space for firmware, boot code, or user data.
  • High-Speed SPI Interface: Supports Serial Peripheral Interface (SPI) with clock frequencies up to 80 MHz, enabling fast data transfer rates.
  • Flexible Sector Architecture: 4 KByte sectors combined with 32 KByte and 64 KByte blocks provide versatility for code and data management.
  • Low Power Consumption: Designed for power-sensitive applications, with a typical standby current of only 10 µA.
  • Wide Operating Voltage Range: Operates across a voltage range of 2.7V to 3.6V, suitable for various system power supplies.
  • Enhanced Security: Offers secure ID for device identification and includes a 128-bit uniquely pre-programmed ID.
  • Endurance and Reliability: Guarantees a minimum of 100,000 erase/write cycles per sector and a data retention of at least 20 years.
  • Operational Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring performance under extreme conditions.
  • Package: Available in an 8-lead SOIC (200 mil) package, providing a compact footprint for space-constrained applications.

Applications:

The SST25VF080B-80-4C-QAE is ideal for use in a variety of applications, including:

  • Digital Voice Recorders
  • Bluetooth Devices
  • GPS Systems
  • MP3 Players
  • Digital Cameras
  • Networking Hardware
  • Industrial Control Systems

With its robust design and high-speed performance, the SST25VF080B-80-4C-QAE from Microchip Technology is a reliable choice for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Intel
Lowest to $8.1612
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess