EN
  • EN
  • DE

SST25VF512A-33-4C-QAE-T

Part No SST25VF512A-33-4C-QAE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 512KBIT SPI 33MHZ 8WSON / FLASH Memory IC 512Kb (64K x 8) SPI 33 MHz 8-WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Memory Interface SPI
Clock Frequency 33 MHz
Write Cycle Time - Word, Page 20µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Base Product Number SST25VF512
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254529-SST25VF512A-33-4C-QAE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF512A-33-4C-QAE-T CAD Model

Description

Microchip Technology SST25VF512A-33-4C-QAE-T

The SST25VF512A-33-4C-QAE-T is a high-performance Serial Peripheral Interface (SPI) flash memory device manufactured by Microchip Technology. This flash memory chip is designed to provide a reliable storage solution for a wide range of applications, from embedded systems to general-purpose data storage. With its robust design and cutting-edge features, the SST25VF512A-33-4C-QAE-T offers a perfect blend of performance, durability, and versatility.

This particular model boasts a storage capacity of 512 Kbits, providing ample space for firmware, boot code, or other data that requires fast and reliable non-volatile memory. It operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices. The memory chip is designed with a 33 MHz clock frequency, ensuring swift data transfer rates that are essential for high-speed operations.

The SST25VF512A-33-4C-QAE-T features a 4-byte page programming mode, which allows for efficient programming and minimizes the time required for write operations. Additionally, it supports full chip erase and block erase functions, providing flexibility in managing the memory space. The device is also designed with a 100,000 erase/write cycle endurance, ensuring long-term reliability and a sustained performance over an extended period.

One of the key advantages of this SPI flash memory is its Serial Quad I/O (SQI) interface, which enables higher throughput and improved efficiency compared to traditional Serial Peripheral Interface (SPI) devices. The SQI interface allows for quad data rate (QDR) operations, which quadruples the rate of data transfer, significantly increasing the overall system performance.

The SST25VF512A-33-4C-QAE-T comes in a compact 8-contact WSON (6x5 mm) package, which is ideal for space-constrained applications. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

In summary, the SST25VF512A-33-4C-QAE-T from Microchip Technology is a highly reliable and efficient flash memory solution that meets the demands of modern electronic applications. Its robust feature set ensures that it can handle the needs of both complex and straightforward memory storage requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5883 $50.0055
210+ $0.4827 $101.3670
325+ $0.4677 $152.0025
445+ $0.4526 $201.4070
575+ $0.4375 $251.5625
765+ $0.3922 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess