EN
  • EN
  • DE
  • IT

SST25VF512A-33-4C-SAE-T

Part No SST25VF512A-33-4C-SAE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 33MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Max Frequency 33MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037159-SST25VF512A-33-4C-SAE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF512A-33-4C-SAE-T CAD Model

Description

Microchip Technology SST25VF512A-33-4C-SAE-T

The SST25VF512A-33-4C-SAE-T is a high-performance Serial Peripheral Interface (SPI) flash memory device from Microchip Technology, renowned for its reliability and innovation in the field of microcontroller and analog semiconductors. This product is designed to offer a flexible and efficient storage solution for a wide range of applications, including consumer electronics, networking, industrial control, and automotive systems.

Key Features:

  • Memory Size: The SST25VF512A provides 512 Kbits of memory space, suitable for storing boot code, firmware, or other program data that requires quick access.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, making it compatible with various low-power applications and systems that require energy efficiency.
  • Performance: With a clock frequency of up to 33 MHz, it allows for fast data transfer rates, enabling quick read and write operations which are essential for high-speed data processing tasks.
  • Interface Type: The device uses the SPI bus, which is known for its straightforward and minimal pin-count interface, facilitating easy integration into system designs.
  • Endurance: It boasts excellent reliability with high endurance, offering a minimum of 100,000 erase/write cycles which ensures a long operational lifespan.
  • Temperature Range: The SST25VF512A is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.
  • Packaging: This flash memory comes in an 8-SOIC package, which is a small-outline integrated circuit package that is both space-saving and suitable for automated PCB assembly processes.

Applications:

The SST25VF512A-33-4C-SAE-T is a versatile component that can be used in various applications that require reliable and fast non-volatile memory storage. Its robust design and efficient operation make it an ideal choice for:

  • Embedded systems requiring firmware updates
  • Data logging devices
  • Portable consumer electronics
  • Wireless communication modules
  • Automotive electronics
  • Industrial control systems

With its combination of performance, durability, and ease of use, the SST25VF512A-33-4C-SAE-T from Microchip Technology is a reliable choice for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R
Lowest to $14.6242
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
Toshiba Semiconductor and Storage
32G-BIT Nand Flash Memory
Lowest to $46.7947
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $11.9598
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6868
Cypress Semiconductor Corp
IC FLASH 64BIT SPI 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 16-SOIC
Lowest to $3.1033
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.5435
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.0547
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4106 $56.4240
90+ $1.1575 $104.1750
135+ $1.1213 $151.3755
185+ $1.0851 $200.7435
240+ $1.0490 $251.7600
320+ $0.9404 $300.9280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,526 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess