EN
  • EN
  • DE

SST25WF020AT-40I/NP

Part No SST25WF020AT-40I/NP
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI 40MHZ 8USON  /  FLASH Memory IC 2Mb (256K x 8) SPI 40 MHz 8-USON (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 3.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Base Product Number SST25WF020
Other Names SST25WF020AT-40I/NPTR,SST25WF020AT-40I/NPDKR,SST25WF020AT-40I/NPCT,SST25WF020AT-40I/NP
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254540-SST25WF020AT-40I/NP
Ultra Librarian 3D Model Ultra Librarian SST25WF020AT-40I/NP CAD Model

Description

The SST25WF020AT-40I/NP is a high-performance Serial Flash memory device produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact memory chip boasts a storage capacity of 2 Mbit and utilizes the efficient Serial Peripheral Interface (SPI) for communication, making it ideal for a wide range of applications in the electronics industry.

Key Features:

  • Memory Size: The device offers 2 Megabits of memory, providing ample space for firmware storage, configuration parameters, or data logging purposes.
  • High-Speed SPI Interface: It supports SPI clock frequencies of up to 40 MHz, enabling fast data transfer rates that are essential for high-performance applications.
  • Wide Operating Temperature Range: This memory chip is designed to operate reliably in extreme conditions, with an operating temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.
  • Low Power Consumption: The SST25WF020AT-40I/NP is engineered for energy efficiency, which is critical for battery-powered devices and applications where power conservation is paramount.
  • Endurance and Reliability: Microchip Technology's commitment to quality ensures that this Flash memory device provides high endurance and data retention, with a typical endurance of 100,000 erase/write cycles and data retention of over 20 years.
  • Small Form Factor: The chip is housed in an 8-lead SOIC package, making it a compact solution that can fit into space-constrained designs.

Applications:

The versatility of the SST25WF020AT-40I/NP makes it suitable for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

In summary, the SST25WF020AT-40I/NP from Microchip Technology is a robust, high-speed Serial Flash memory device that offers a blend of performance, reliability, and compactness, making it an excellent choice for designers looking to enhance their electronic products with dependable data storage solutions.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess