EN
  • EN
  • DE

SST25WF040B-40I/SN

Part No SST25WF040B-40I/SN
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Series SST25
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SST25WF040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935113-SST25WF040B-40I/SN
Ultra Librarian 3D Model Ultra Librarian SST25WF040B-40I/SN CAD Model

Description

Microchip Technology SST25WF040B-40I/SN SPI Serial Flash Memory

The SST25WF040B-40I/SN from Microchip Technology is a high-performance, 4 Mbit (512K x 8) Serial Peripheral Interface (SPI) flash memory device, designed to deliver reliability and versatility for a wide range of applications. Its compact SOP-8 package makes it an ideal choice for space-constrained applications that require high-density data storage.

Operating at a frequency of up to 40 MHz, this flash memory provides fast read speeds that are essential for quick access to code and data, enhancing the performance of embedded systems. The device supports the standard SPI protocol and is also compatible with Dual SPI and RapidS commands, enabling even faster read and write operations for data-intensive tasks.

The SST25WF040B-40I/SN features a wide operating voltage range from 2.7V to 3.6V, which allows for flexible integration into various design environments. Its industrial temperature range of -40°C to +85°C ensures stable operation under extreme conditions, making it suitable for industrial and automotive applications where reliability is paramount.

Security is a critical aspect of modern memory devices, and the SST25WF040B-40I/SN includes security features such as a 128-bit globally unique identifier (GUID) for device identification and a one-time programmable (OTP) secure lock area to protect sensitive data. The device also offers a Software Write Protection mechanism to prevent accidental erasure or writing to the memory array.

For ease of use, the SST25WF040B-40I/SN comes with a JEDEC-standardized package and pinout, ensuring compatibility with existing designs and simplifying the upgrade process from other memory devices. Its low power consumption in both active and standby modes makes it an energy-efficient choice for battery-powered devices.

In summary, the Microchip SST25WF040B-40I/SN is a robust, high-speed SPI flash memory that offers excellent performance, security features, and energy efficiency, making it an ideal storage solution for a variety of demanding applications.

You May Also Be Interested in

Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess