EN
  • EN
  • DE

SST26VF016B-104I/WF70S

Part No SST26VF016B-104I/WF70S
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD WAFER  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Die
Supplier Device Package Wafer
Base Product Number SST26VF016
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254469-SST26VF016B-104I/WF70S
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104I/WF70S CAD Model

Description

Microchip Technology SST26VF016B-104I/WF70S

The SST26VF016B-104I/WF70S is a state-of-the-art flash memory device from Microchip Technology, designed to provide high-speed data storage and retrieval solutions for a wide range of applications. This 16-Mbit flash memory chip boasts a wealth of features that make it a versatile and reliable choice for designers and engineers looking to enhance their systems with fast and durable non-volatile memory.

Key Features

  • Memory Size: 16 Mbit (2 MB)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Performance: High-speed clock frequency up to 104 MHz
  • Endurance: 100,000 erase/write cycles
  • Data Retention: Greater than 20 years
  • Operating Temperature Range: -40°C to +85°C (Industrial grade)
  • Package: 8-WDFN (6x5)

The SST26VF016B-104I/WF70S is optimized for performance, featuring a high-speed SPI-compatible bus interface that facilitates fast read and write operations, making it ideal for applications requiring frequent data updates. Its 104 MHz clock frequency allows for quick access to data, enhancing the performance of the overall system.

This flash memory chip is designed with reliability in mind, offering an impressive endurance of 100,000 erase/write cycles and data retention of over 20 years, ensuring the safety and integrity of your data over the long term. The wide operating temperature range makes it suitable for industrial applications where extreme conditions are often encountered.

With its compact 8-WDFN packaging, the SST26VF016B-104I/WF70S is a space-efficient solution that can be easily integrated into various designs, including those with limited PCB real estate. Whether it's for embedded systems, IoT devices, or any application requiring robust and persistent memory storage, the SST26VF016B-104I/WF70S from Microchip Technology is a top-tier choice that combines performance, durability, and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess